Littelfuse, Inc. Fuses 0313020.MXP

Description
"20A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"20A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4817-ND - DigiKey
Thief River Falls, MN, United States
"20A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"20A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 0313020.MXP
FUSE GLASS 20A 32VAC 3AB 3AG

FUSE GLASS 20A 32VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 20A, 32V; Blow Characteristic Littelfuse - 42K9681 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 20A, 32V; Blow Characteristic Littelfuse
42K9681
Cartridge Fuse, Slow Blow, 20A, 32V; Blow Characteristic Littelfuse 42K9681
CARTRIDGE FUSE, SLOW BLOW, 20A, 32V; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 20A, 32V; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4817-ND 0313020.MXP 42K9681
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 20A, 32V; Blow Characteristic Littelfuse
Approvals / Standards UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-4161-ND - DigiKey
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Power Fuses DC Fuses - VD series - VD4200VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 4200 volts
Rated Current 750 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers