Win Source Part Number: 1147162-0313020.HXP
Category: Circuit Protection>Fuses
Series: 313
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 300A
Melting I2t: 9560
DC Cold Resistance: 0.0022 Ohms
Standard Package: 100
Mounting Type: Holder
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 313020P,313020,-1024
Approval Agency: UL
Electric Fuse, Time Lag Blow, 20A, 32VAC, 300A (IR), Supplemental, Inline/holder, 3AG, ROHS COMPLIANT Product overview: 0313020.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 300A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 300A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313020.HXP can be used for catalog matching and distributor lookup.
"20A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Fuse;Cylinder;Slow Blow;20A;Sz 3AG;Supplemental;Dim
CARTRIDGE FUSE, SLOW BLOW, 20A, 32V; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes
FUSE GLASS 20A 32VAC 3AB 3AG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1147162-0313020.HXP | 139-0313020.HXP | F2559-ND | 70184120 | 26K8495 | 0313020.HXP |
| Product Name | Circuit Protection - Fuses | 20A 300A Circuit Protection Fuse | Fuses | Fuse;Cylinder;Slow Blow;20A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge | Cartridge Fuse, Slow Blow, 20A, 32V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Holder | Replaceable | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | 32 volts | |
| Rated Current | 20 amps | 20 amps | 20 amps | 20 amps | 20 amps |