Littelfuse, Inc. Fuses 031302.5MXP

Description
"2.5A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"2.5A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4816-ND - DigiKey
Thief River Falls, MN, United States
"2.5A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"2.5A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
2.5A Circuit Protection Fuse
139-031302.5MXP
2.5A Circuit Protection Fuse 139-031302.5MXP
Time Delay Fuse, 2.5A, 250VAC, 10kA IR, Glass, 3AG Product overview: 031302.5MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-031302.5MXP can be used for catalog matching and distributor lookup.

Time Delay Fuse, 2.5A, 250VAC, 10kA IR, Glass, 3AG Product overview: 031302.5MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-031302.5MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 031302.5MXP
FUSE GLASS 2.5A 250VAC 3AB 3AG

FUSE GLASS 2.5A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 2.5A, 250V; Blow Characteristic Littelfuse - 25R5383 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 2.5A, 250V; Blow Characteristic Littelfuse
25R5383
Cartridge Fuse, Slow Blow, 2.5A, 250V; Blow Characteristic Littelfuse 25R5383
CARTRIDGE FUSE, SLOW BLOW, 2.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:313 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 2.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:313 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F4816-ND 139-031302.5MXP 031302.5MXP 25R5383
Product Name Fuses 2.5A Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 2.5A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1807-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1000 amps
View Details
2 suppliers
Miniature High Voltage Fuses - VF187 -  - VICFUSE
Specs
Fuse Type Miniature
Approvals / Standards RoHS
Features Fast Acting
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers