"15A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE GLASS 15A 32VAC 3AB 3AG
FUSE GLASS 15A 32VAC 3AB 3AG
CARTRIDGE FUSE, SLOW BLOW, 15A, 32V; Blow Characteristic:Slow Blow; Fuse Current:15A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes
Fuse;Cylinder;Slow Blow;15A;Sz 3AG;Supplemental;Dim
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2556-ND | 0313015.HXP | 461-0313015.HXP | 26K8492 | 70184165 |
| Product Name | Fuses | Circuit Protection - Fuses | FUSE GLASS 15A 32VAC 3AB 3AG | Cartridge Fuse, Slow Blow, 15A, 32V; Blow Characteristic Littelfuse | Fuse;Cylinder;Slow Blow;15A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge |
| Approvals / Standards | UL | RoHS; UL | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Rated Breaking Capacity | 300 amps | 300 amps | 300 amps | ||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts |