Littelfuse, Inc. Fuses 0313012.HXP

Description
"12A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"12A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2555-ND - DigiKey
Thief River Falls, MN, United States
"12A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"12A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 0313012.HXP
FUSE GLASS 12A 32VAC 3AB 3AG

FUSE GLASS 12A 32VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 12A, 32V; Blow Characteristic Littelfuse - 26K8491 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 12A, 32V; Blow Characteristic Littelfuse
26K8491
Cartridge Fuse, Slow Blow, 12A, 32V; Blow Characteristic Littelfuse 26K8491
CARTRIDGE FUSE, SLOW BLOW, 12A, 32V; Blow Characteristic:Slow Blow; Fuse Current:12A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 12A, 32V; Blow Characteristic:Slow Blow; Fuse Current:12A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2555-ND 0313012.HXP 26K8491
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 12A, 32V; Blow Characteristic Littelfuse
Approvals / Standards UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2557-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
PPTC Resettable Fuses - Plug-in PTC - VFRX 60 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 60 volts
View Details