Littelfuse, Inc. Fuses 0313010.HXP

Description
"10A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"10A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2554-ND - DigiKey
Thief River Falls, MN, United States
"10A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"10A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
10A 32V Circuit Protection Fuse
139-0313010.HXP
10A 32V Circuit Protection Fuse 139-0313010.HXP
Fuse Miniature Slow Blow Acting 10A 32V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/PSE/UL Product overview: 0313010.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313010.HXP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 10A 32V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/PSE/UL Product overview: 0313010.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313010.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuse, Slow Blow, 10A, 32V; Blow Characteristic Littelfuse - 26K8490 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 10A, 32V; Blow Characteristic Littelfuse
26K8490
Cartridge Fuse, Slow Blow, 10A, 32V; Blow Characteristic Littelfuse 26K8490
CARTRIDGE FUSE, SLOW BLOW, 10A, 32V; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 10A, 32V; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0313010.HXP
FUSE GLASS 10A 32VAC 3AB 3AG

FUSE GLASS 10A 32VAC 3AB 3AG

Supplier's Site
Fuse;Cylinder;Slow Blow;10A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;10A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge
70184164
Fuse;Cylinder;Slow Blow;10A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge 70184164
Fuse;Cylinder;Slow Blow;10A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;Car tridge

Fuse;Cylinder;Slow Blow;10A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F2554-ND 139-0313010.HXP 26K8490 0313010.HXP 70184164
Product Name Fuses 10A 32V Circuit Protection Fuse Cartridge Fuse, Slow Blow, 10A, 32V; Blow Characteristic Littelfuse Circuit Protection - Fuses Fuse;Cylinder;Slow Blow;10A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 300 amps
Rated Voltage 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data