1.5A 250V Time Delay Glass Fuse, 6.3x32mm Cartridge Product overview: 031301.5MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-031301.5MXP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 853160-031301.5MXP
Series: 313
Features: 1.5 A 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.10.0020
Other Part Number: -031301.5MXP, F4812, 031301.5MXP-ND
Littelfuse 031301.5MXP Cartridge Fuse
"1.5A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
CARTRIDGE FUSE, SLOW BLOW, 1.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
FUSE, 6.3X32MM, ANTISURGE, 1.5A; Blow Characteristic:Time Delay; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:313 Series; Breaking Capacity Current RoHS Compliant: Yes
FUSE GLASS 1.5A 250VAC 3AB 3AG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-031301.5MXP | 853160-031301.5MXP | 5413013 | F4812-ND | 42K9673 | 25R5378 | 031301.5MXP |
| Product Name | 1.5A 250V Circuit Protection Fuse | Fuses - 031301.5MXP | Cartridge Fuses | Fuses | Cartridge Fuse, Slow Blow, 1.5A, 250V; Blow Characteristic Littelfuse | Fuse, 6.3X32Mm, Antisurge, 1.5A; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Glass | Glass; Glass | |||||
| Approvals / Standards | RoHS | RoHS; UL | UL; CSA | RoHS | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Rated Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |