Littelfuse, Inc. Fuses 031301.5HXP

Description
"1.5A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"1.5A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2551-ND - DigiKey
Thief River Falls, MN, United States
"1.5A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"1.5A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
1.5A 250V Circuit Protection Fuse
139-031301.5HXP
1.5A 250V Circuit Protection Fuse 139-031301.5HXP
1.5A 250V Slow Blow Fuse, Glass Cartridge, 6.3x32mm Product overview: 031301.5HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-031301.5HXP can be used for catalog matching and distributor lookup.

1.5A 250V Slow Blow Fuse, Glass Cartridge, 6.3x32mm Product overview: 031301.5HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-031301.5HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection -Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection -Fuses
Circuit Protection -Fuses
Manufacturer: Littelfuse Inc. Category: Circuit Protection -Fuses Series: 313 Package: Bulk Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder Fuse Type: Cartridge, Glass Current Rating (Amps): 1.5 A Voltage Rating - AC: 250 V Response Time: Slow Blow

Manufacturer: Littelfuse Inc.
Category: Circuit Protection -Fuses
Series: 313
Package: Bulk
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Mounting Type: Requires Holder
Fuse Type: Cartridge, Glass
Current Rating (Amps): 1.5 A
Voltage Rating - AC: 250 V
Response Time: Slow Blow

Buy Now Datasheet
Fuse;Cylinder;Slow Blow;1.5A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;1.5A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC
70184155
Fuse;Cylinder;Slow Blow;1.5A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC 70184155
Fuse;Cylinder;Slow Blow;1.5A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC

Fuse;Cylinder;Slow Blow;1.5A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC

Supplier's Site
Fuse - 97325508 - Radwell International
Willingboro, NJ, United States
FUSE, CARTRIDGE, SLOW BLOW, GLASS, 1.5A, 250 V, 6.3MM X 32MM. FREE 2 YEAR RADWELL WARRANTY

FUSE, CARTRIDGE, SLOW BLOW, GLASS, 1.5A, 250 V, 6.3MM X 32MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cartridge Fuse, Slow Blow, 1.5A, 250V; Blow Characteristic Littelfuse - 26K8487 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 1.5A, 250V; Blow Characteristic Littelfuse
26K8487
Cartridge Fuse, Slow Blow, 1.5A, 250V; Blow Characteristic Littelfuse 26K8487
CARTRIDGE FUSE, SLOW BLOW, 1.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Size Code:3AG RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 1.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Size Code:3AG RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 031301.5HXP
FUSE GLASS 1.5A 250VAC 3AB 3AG

FUSE GLASS 1.5A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F2551-ND 139-031301.5HXP 70184155 97325508 26K8487 031301.5HXP
Product Name Fuses 1.5A 250V Circuit Protection Fuse Circuit Protection -Fuses Fuse;Cylinder;Slow Blow;1.5A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC Fuse Cartridge Fuse, Slow Blow, 1.5A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Fuse Material Glass Glass Glass
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 002241001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers