Littelfuse, Inc. Cartridge Fuse; Voltage Rating Vac Littelfuse 0313008.MXP

Description
Cartridge Fuse; Voltage Rating VAC:250V; Fuse Current:8A; Breaking Capacity:200A @ 250VAC, 10kA @ 125VAC; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Blow Characteristic:Time Delay; Series:313; Fuse Size Code:3AGRoHS Compliant: Yes
Description
Cartridge Fuse; Voltage Rating VAC:250V; Fuse Current:8A; Breaking Capacity:200A @ 250VAC, 10kA @ 125VAC; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Blow Characteristic:Time Delay; Series:313; Fuse Size Code:3AGRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse; Voltage Rating Vac Littelfuse - 42K9671 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse; Voltage Rating Vac Littelfuse
42K9671
Cartridge Fuse; Voltage Rating Vac Littelfuse 42K9671
Cartridge Fuse; Voltage Rating VAC:250V; Fuse Current:8A; Breaking Capacity:200A @ 250VAC, 10kA @ 125VAC; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Blow Characteristic:Time Delay; Series:313; Fuse Size Code:3AGRoHS Compliant: Yes

Cartridge Fuse; Voltage Rating VAC:250V; Fuse Current:8A; Breaking Capacity:200A @ 250VAC, 10kA @ 125VAC; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Blow Characteristic:Time Delay; Series:313; Fuse Size Code:3AGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 42K9671
Product Name Cartridge Fuse; Voltage Rating Vac Littelfuse
Supply Voltage (VS) 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

P203 Series European Portable Residual Current Devices - P203 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 22 to 250 volts
Tj -25 to 40 C (-13 to 104 F)
View Details
Varistors - 2469780P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 47 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S6R5D601PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details