"8A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Category: OEM Souring
Win Source Part Number: 1466302-0313008.HXP
Manufacturer: Littelfuse Inc.
Littelfuse 0313008.HXP Cartridge Fuse
FUSE GLASS 8A 250VAC 3AB 3AG
CARTRIDGE FUSE, SLOW BLOW, 8A, 250V; Blow Characteristic:Slow Blow; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Body Material:GlassRoHS Compliant: Yes
Fuse;Cylinder;Slow Blow;8A;Sz 3AG;Supplemental;Dim
| DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2549-ND | 1466302-0313008.HXP | 7690098 | 0313008.HXP | 26K8485 | 70184163 |
| Product Name | Fuses | OEM Souring | Cartridge Fuses | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 8A, 250V; Blow Characteristic Littelfuse | Fuse;Cylinder;Slow Blow;8A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge |
| Approvals / Standards | UL; CSA | RoHS; UL | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Breaking Capacity | 200 amps | 200 amps | ||||
| Fuse Material | Glass; Glass | Glass; GlassRoHS Compliant: Yes | Glass |