Littelfuse, Inc. Fuses 0313007.HXP

Description
"7A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"7A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2548-ND - DigiKey
Thief River Falls, MN, United States
"7A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"7A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
7A 250V Circuit Protection Fuse
139-0313007.HXP
7A 250V Circuit Protection Fuse 139-0313007.HXP
Fuse Miniature Slow Blow Acting 7A 250V Holder Cartridge 6.35 X 31.75mm Glass Bulk CE/CSA/PSE/UL Product overview: 0313007.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313007.HXP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 7A 250V Holder Cartridge 6.35 X 31.75mm Glass Bulk CE/CSA/PSE/UL Product overview: 0313007.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313007.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361364-0313007.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361364-0313007.HXP
Circuit Protection - Fuses 1361364-0313007.HXP
Win Source Part Number: 1361364-0313007.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 313 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 7 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200A Melting I²t: 347 Approval Agency: CE, CSA, K-MARK, PSE, UL DC Cold Resistance: 0.0128 Ohms

Win Source Part Number: 1361364-0313007.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 313
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 7 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200A
Melting I²t: 347
Approval Agency: CE, CSA, K-MARK, PSE, UL
DC Cold Resistance: 0.0128 Ohms

Buy Now Datasheet
Circuit Protection - Fuses 0313007.HXP
FUSE GLASS 7A 250VAC 3AB 3AG

FUSE GLASS 7A 250VAC 3AB 3AG

Supplier's Site
Fuse;Cylinder;Slow Blow;7A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;7A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge
70184162
Fuse;Cylinder;Slow Blow;7A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge 70184162
Fuse;Cylinder;Slow Blow;7A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;Car tridge

Fuse;Cylinder;Slow Blow;7A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge

Supplier's Site
Cartridge Fuse, Slow Blow, 7A, 250V; Blow Characteristic Littelfuse - 26K8484 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 7A, 250V; Blow Characteristic Littelfuse
26K8484
Cartridge Fuse, Slow Blow, 7A, 250V; Blow Characteristic Littelfuse 26K8484
CARTRIDGE FUSE, SLOW BLOW, 7A, 250V; Blow Characteristic:Slow Blow; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 7A, 250V; Blow Characteristic:Slow Blow; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F2548-ND 139-0313007.HXP 1361364-0313007.HXP 0313007.HXP 70184162 26K8484
Product Name Fuses 7A 250V Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses Fuse;Cylinder;Slow Blow;7A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge Cartridge Fuse, Slow Blow, 7A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps 200 amps
Fuse Material Glass Glass
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Midget 10x38mm Fuses - VCT -  - VICFUSE
Specs
Fuse Type Midget
Approvals / Standards RoHS; UL
Features Time Lag
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details