Littelfuse, Inc. Cartridge Fuses 0313004.HXP

Description
Littelfuse 0313004.HXP Cartridge Fuse
Request a Quote Datasheet
Description
Littelfuse 0313004.HXP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 7690124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7690124
Cartridge Fuses 7690124
Littelfuse 0313004.HXP Cartridge Fuse

Littelfuse 0313004.HXP Cartridge Fuse

Supplier's Site
Fuses - F2546-ND - DigiKey
Thief River Falls, MN, United States
"4A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"4A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 0313004.HXP
FUSE GLASS 4A 250VAC 3AB 3AG

FUSE GLASS 4A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 4A, 250V; Blow Characteristic Littelfuse - 26K8482 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 4A, 250V; Blow Characteristic Littelfuse
26K8482
Cartridge Fuse, Slow Blow, 4A, 250V; Blow Characteristic Littelfuse 26K8482
CARTRIDGE FUSE, SLOW BLOW, 4A, 250V; Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 4A, 250V; Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Slow Blow, 4A, 250V; Blow Characteristic Littelfuse - 68X3594 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 4A, 250V; Blow Characteristic Littelfuse
68X3594
Cartridge Fuse, Slow Blow, 4A, 250V; Blow Characteristic Littelfuse 68X3594
CARTRIDGE FUSE, SLOW BLOW, 4A, 250V; Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:313 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 4A, 250V; Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:313 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse;Cylinder;Slow Blow;4A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;4A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge
70184159
Fuse;Cylinder;Slow Blow;4A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge 70184159
Fuse;Cylinder;Slow Blow;4A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;Car tridge

Fuse;Cylinder;Slow Blow;4A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 7690124 F2546-ND 0313004.HXP 26K8482 68X3594 70184159
Product Name Cartridge Fuses Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 4A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Slow Blow, 4A, 250V; Blow Characteristic Littelfuse Fuse;Cylinder;Slow Blow;4A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge
Fuse Material Glass; Glass Glass; Glass Glass
Approvals / Standards RoHS; UL UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fuses - 004110389 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 125 amps
View Details