Littelfuse, Inc. 4A 250V Circuit Protection Fuse 0313004.HXIDP

Description
Fuse Miniature Slow Blow Acting 4A 250V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/PSE/UL Product overview: 0313004.HXIDP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313004.HXIDP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Slow Blow Acting 4A 250V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/PSE/UL Product overview: 0313004.HXIDP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313004.HXIDP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A 250V Circuit Protection Fuse
139-0313004.HXIDP
4A 250V Circuit Protection Fuse 139-0313004.HXIDP
Fuse Miniature Slow Blow Acting 4A 250V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/PSE/UL Product overview: 0313004.HXIDP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313004.HXIDP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 4A 250V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/PSE/UL Product overview: 0313004.HXIDP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313004.HXIDP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0313004.HXIDP-ND - DigiKey
Thief River Falls, MN, United States
"4A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"4A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 0313004.HXIDP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0313004.HXIDP
Circuit Protection - Fuses 0313004.HXIDP
FUSE GLASS 4A 250VAC 3AB 3AG

FUSE GLASS 4A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0313004.HXIDP 0313004.HXIDP-ND 0313004.HXIDP
Product Name 4A 250V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002621001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details