Littelfuse, Inc. Fuses 0313003.MXP

Description
"3A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"3A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1767-ND - DigiKey
Thief River Falls, MN, United States
"3A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"3A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 965181-0313003.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
965181-0313003.MXP
Circuit Protection - Fuses 965181-0313003.MXP
Win Source Part Number: 965181-0313003.MXP Category: Circuit Protection>Fuses Series: 313 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A Melting I2t: 200 DC Cold Resistance: 0.0593 Ohms Standard Package: 1,000 Mounting Type: Holder Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Alternative Parts (Cross-Reference): 3SB3-R; 0001.2509; 38313150000; 0001.2709.11; 0034.3122; 0218.315MXP; BK/AGC-3-1/2-R; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: -1024-0313003.MXP,03 13003MXP,0313003.MXP -ND,313003MXP,313003 .MXP,F1767 Approval Agency: CE, CSA, K-MARK, PSE, UL

Win Source Part Number: 965181-0313003.MXP
Category: Circuit Protection>Fuses
Series: 313
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 200
DC Cold Resistance: 0.0593 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Alternative Parts (Cross-Reference): 3SB3-R; 0001.2509; 38313150000; 0001.2709.11; 0034.3122; 0218.315MXP; BK/AGC-3-1/2-R;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: -1024-0313003.MXP,0313003MXP,0313003.MXP-ND,313003MXP,313003.MXP,F1767
Approval Agency: CE, CSA, K-MARK, PSE, UL

Buy Now Datasheet
Cartridge Fuses - 5413035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5413035
Cartridge Fuses 5413035
Littelfuse 0313003.MXP Cartridge Fuse

Littelfuse 0313003.MXP Cartridge Fuse

Supplier's Site
Singapore, Singapore
3A Circuit Protection Fuse
139-0313003.MXP
3A Circuit Protection Fuse 139-0313003.MXP
3A Time Delay Fuse, 250VAC, Glass, 6.3mm Dia, 31.75mm L Product overview: 0313003.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313003.MXP can be used for catalog matching and distributor lookup.

3A Time Delay Fuse, 250VAC, Glass, 6.3mm Dia, 31.75mm L Product overview: 0313003.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313003.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse - 42K9667 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse
42K9667
Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse 42K9667
CARTRIDGE FUSE, SLOW BLOW, 3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse - 25R5375 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse
25R5375
Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse 25R5375
CARTRIDGE FUSE, SLOW BLOW, 3A, 250V; Blow Characteristic:Time Delay; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Breaking Capacity RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 3A, 250V; Blow Characteristic:Time Delay; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Breaking Capacity RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0313003.MXP
FUSE GLASS 3A 250VAC 3AB 3AG

FUSE GLASS 3A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F1767-ND 965181-0313003.MXP 5413035 139-0313003.MXP 42K9667 25R5375 0313003.MXP
Product Name Fuses Circuit Protection - Fuses Cartridge Fuses 3A Circuit Protection Fuse Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS; UL RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps 100 amps
Mounting Holder
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fuses - 2D -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Allen-Bradley / Rockwell Automation
View Details