Littelfuse, Inc. 3A 100A Circuit Protection Fuse 0313003.HXP

Description
Electric Fuse, Time Lag Blow, 3A, 250VAC, 100A (IR), Supplemental, Inline/holder, 3AG, ROHS COMPLIANT Product overview: 0313003.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313003.HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electric Fuse, Time Lag Blow, 3A, 250VAC, 100A (IR), Supplemental, Inline/holder, 3AG, ROHS COMPLIANT Product overview: 0313003.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313003.HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 100A Circuit Protection Fuse
139-0313003.HXP
3A 100A Circuit Protection Fuse 139-0313003.HXP
Electric Fuse, Time Lag Blow, 3A, 250VAC, 100A (IR), Supplemental, Inline/holder, 3AG, ROHS COMPLIANT Product overview: 0313003.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313003.HXP can be used for catalog matching and distributor lookup.

Electric Fuse, Time Lag Blow, 3A, 250VAC, 100A (IR), Supplemental, Inline/holder, 3AG, ROHS COMPLIANT Product overview: 0313003.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313003.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuses - 7690082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7690082
Cartridge Fuses 7690082
Littelfuse 0313003.HXP Cartridge Fuse

Littelfuse 0313003.HXP Cartridge Fuse

Supplier's Site
Circuit Protection - Fuses - 1361401-0313003.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361401-0313003.HXP
Circuit Protection - Fuses 1361401-0313003.HXP
Win Source Part Number: 1361401-0313003.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 313 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A Melting I²t: 200 Approval Agency: CE, CSA, K-MARK, PSE, UL DC Cold Resistance: 0.0593 Ohms

Win Source Part Number: 1361401-0313003.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 313
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I²t: 200
Approval Agency: CE, CSA, K-MARK, PSE, UL
DC Cold Resistance: 0.0593 Ohms

Buy Now Datasheet
Fuses - F2545-ND - DigiKey
Thief River Falls, MN, United States
"3A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"3A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 0313003.HXP
FUSE GLASS 3A 250VAC 3AB 3AG

FUSE GLASS 3A 250VAC 3AB 3AG

Supplier's Site
Fuse;Cylinder;Slow Blow;3A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;3A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge
70184158
Fuse;Cylinder;Slow Blow;3A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge 70184158
Fuse;Cylinder;Slow Blow;3A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;Car tridge

Fuse;Cylinder;Slow Blow;3A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge

Supplier's Site
FUSE GLASS 3A 250VAC 3AB 3AG - 461-0313003.HXP - Utmel Electronic Limited
Hong Kong, China
FUSE GLASS 3A 250VAC 3AB 3AG
461-0313003.HXP
FUSE GLASS 3A 250VAC 3AB 3AG 461-0313003.HXP
FUSE GLASS 3A 250VAC 3AB 3AG

FUSE GLASS 3A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 3A, 250Vac Rohs Compliant Littelfuse - 81AH9481 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 3A, 250Vac Rohs Compliant Littelfuse
81AH9481
Cartridge Fuse, Slow Blow, 3A, 250Vac Rohs Compliant Littelfuse 81AH9481
CARTRIDGE FUSE, SLOW BLOW, 3A, 250VAC ROHS COMPLIANT: YES

CARTRIDGE FUSE, SLOW BLOW, 3A, 250VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0313003.HXP 7690082 1361401-0313003.HXP F2545-ND 0313003.HXP 70184158 461-0313003.HXP 81AH9481
Product Name 3A 100A Circuit Protection Fuse Cartridge Fuses Circuit Protection - Fuses Fuses Circuit Protection - Fuses Fuse;Cylinder;Slow Blow;3A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge FUSE GLASS 3A 250VAC 3AB 3AG Cartridge Fuse, Slow Blow, 3A, 250Vac Rohs Compliant Littelfuse
Fuse Material Glass Glass; Glass Glass Glass; Glass
Approvals / Standards RoHS RoHS; UL UL; CSA RoHS; UL; CSA RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Miniature High Voltage Fuses - VF185 -  - VICFUSE
Specs
Fuse Type Miniature
Approvals / Standards RoHS
Features Fast Acting
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers