Littelfuse, Inc. 2A 250V Circuit Protection Fuse 0313002.HXP

Description
Fuse Miniature Slow Blow Acting 2A 250V Holder Cartridge 6.35 X 31.75mm Glass Bulk CE/CSA/PSE/UL Product overview: 0313002.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313002.HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Slow Blow Acting 2A 250V Holder Cartridge 6.35 X 31.75mm Glass Bulk CE/CSA/PSE/UL Product overview: 0313002.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313002.HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 250V Circuit Protection Fuse
139-0313002.HXP
2A 250V Circuit Protection Fuse 139-0313002.HXP
Fuse Miniature Slow Blow Acting 2A 250V Holder Cartridge 6.35 X 31.75mm Glass Bulk CE/CSA/PSE/UL Product overview: 0313002.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313002.HXP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 2A 250V Holder Cartridge 6.35 X 31.75mm Glass Bulk CE/CSA/PSE/UL Product overview: 0313002.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313002.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2544-ND - DigiKey
Thief River Falls, MN, United States
"2A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"2A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 1361400-0313002.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361400-0313002.HXP
Circuit Protection - Fuses 1361400-0313002.HXP
Win Source Part Number: 1361400-0313002.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 313 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A Melting I²t: 77 Approval Agency: CE, CSA, PSE, UL DC Cold Resistance: 0.1169 Ohms

Win Source Part Number: 1361400-0313002.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 313
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I²t: 77
Approval Agency: CE, CSA, PSE, UL
DC Cold Resistance: 0.1169 Ohms

Buy Now Datasheet
Cartridge Fuses - 7690032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7690032
Cartridge Fuses 7690032
Littelfuse 0313002.HXP Cartridge Fuse

Littelfuse 0313002.HXP Cartridge Fuse

Supplier's Site
Circuit Protection - Fuses 0313002.HXP
FUSE GLASS 2A 250VAC 3AB 3AG

FUSE GLASS 2A 250VAC 3AB 3AG

Supplier's Site
Fuse;Cylinder;Slow Blow;2A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;2A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge
70184156
Fuse;Cylinder;Slow Blow;2A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge 70184156
Fuse;Cylinder;Slow Blow;2A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;Car tridge

Fuse;Cylinder;Slow Blow;2A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge

Supplier's Site
Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse - 26K8480 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse
26K8480
Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse 26K8480
CARTRIDGE FUSE, SLOW BLOW, 2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Body Material:GlassRoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Body Material:GlassRoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse - 68X3593 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse
68X3593
Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse 68X3593
CARTRIDGE FUSE, SLOW BLOW, 2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:313 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:313 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0313002.HXP F2544-ND 1361400-0313002.HXP 7690032 0313002.HXP 70184156 26K8480 68X3593
Product Name 2A 250V Circuit Protection Fuse Fuses Circuit Protection - Fuses Cartridge Fuses Circuit Protection - Fuses Fuse;Cylinder;Slow Blow;2A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;Cartridge Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse
Fuse Material Glass Glass; Glass Glass Glass; GlassRoHS Compliant: Yes
Approvals / Standards RoHS UL; CSA RoHS; UL RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 2 amps 2 amps 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - VF-F6 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
SLC Power Supply Fuse - 1746-F1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers