Littelfuse, Inc. Fuses 0313.700MXP

Description
"700mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"700mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0313.700MXP-ND - DigiKey
Thief River Falls, MN, United States
"700mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"700mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.7A, 250V; Blow Characteristic Littelfuse - 42K9662 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.7A, 250V; Blow Characteristic Littelfuse
42K9662
Cartridge Fuse, Slow Blow, 0.7A, 250V; Blow Characteristic Littelfuse 42K9662
CARTRIDGE FUSE, SLOW BLOW, 0.7A, 250V; Blow Characteristic:Slow Blow; Fuse Current:700mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Leads:UnleadedRoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.7A, 250V; Blow Characteristic:Slow Blow; Fuse Current:700mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Leads:UnleadedRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0313.700MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0313.700MXP
Circuit Protection - Fuses 0313.700MXP
FUSE GLASS 700MA 250VAC 3AB 3AG

FUSE GLASS 700MA 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0313.700MXP-ND 42K9662 0313.700MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.7A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data