Littelfuse, Inc. Fuses 0313.700HXP

Description
"700mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"700mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2540-ND - DigiKey
Thief River Falls, MN, United States
"700mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"700mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 0313.700HXP
FUSE GLASS 700MA 250VAC 3AB 3AG

FUSE GLASS 700MA 250VAC 3AB 3AG

Supplier's Site
Fuse;Cylinder;Slow Blow;0.7A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;0.7A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC
70184151
Fuse;Cylinder;Slow Blow;0.7A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC 70184151
Fuse;Cylinder;Slow Blow;0.7A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC

Fuse;Cylinder;Slow Blow;0.7A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC

Supplier's Site
Cartridge Fuse, Slow Blow, 0.7A, 250V; Blow Characteristic Littelfuse - 26K8476 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.7A, 250V; Blow Characteristic Littelfuse
26K8476
Cartridge Fuse, Slow Blow, 0.7A, 250V; Blow Characteristic Littelfuse 26K8476
CARTRIDGE FUSE, SLOW BLOW, 0.7A, 250V; Blow Characteristic:Slow Blow; Fuse Current:700mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.7A, 250V; Blow Characteristic:Slow Blow; Fuse Current:700mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F2540-ND 0313.700HXP 70184151 26K8476
Product Name Fuses Circuit Protection - Fuses Fuse;Cylinder;Slow Blow;0.7A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC Cartridge Fuse, Slow Blow, 0.7A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110303 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers