Win Source Part Number: 971231-0313.500MXP
Category: Circuit Protection>Fuses
Series: 313
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 2.55
DC Cold Resistance: 1.26 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 313.500MXP,0313.500M
Approval Agency: CE, CSA, UL
Littelfuse 0313.500MXP Cartridge Fuse
Time Delay Fuse, 500mA, 250VAC, 35A IR, Glass, 3AG Product overview: 0313.500MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500mA, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313.500MXP can be used for catalog matching and distributor lookup.
"500mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
CARTRIDGE FUSE, SLOW BLOW, 0.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Leads:UnleadedRoHS Compliant: Yes
FUSE GLASS 500MA 250VAC 3AB 3AG
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 971231-0313.500MXP | 5412997 | 139-0313.500MXP | F1764-ND | 42K9660 | 0313.500MXP |
| Product Name | Circuit Protection - Fuses | Cartridge Fuses | 500mA 35A Circuit Protection Fuse | Fuses | Cartridge Fuse, Slow Blow, 0.5A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Holder | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |