Littelfuse, Inc. Fuses 0313.400HXP

Description
"400mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"400mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2537-ND - DigiKey
Thief River Falls, MN, United States
"400mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"400mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 0313.400HXP
FUSE GLASS 400MA 250VAC 3AB 3AG

FUSE GLASS 400MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 0.4A, 250V; Blow Characteristic Littelfuse - 26K8473 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.4A, 250V; Blow Characteristic Littelfuse
26K8473
Cartridge Fuse, Slow Blow, 0.4A, 250V; Blow Characteristic Littelfuse 26K8473
CARTRIDGE FUSE, SLOW BLOW, 0.4A, 250V; Blow Characteristic:Slow Blow; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.4A, 250V; Blow Characteristic:Slow Blow; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2537-ND 0313.400HXP 26K8473
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.4A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data