Win Source Part Number: 1027622-0313.375MXP
Category: Circuit Protection>Fuses
Series: 313
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 1.23
DC Cold Resistance: 2.095 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Alternative Parts (Cross-Reference): 3SB375-R; RST 400; 0034.3113; 0218.400MXP; 0217.400MXP; 0213.400MXP; 5ST 400-R;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 375 mA
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 0313.375MXP-ND,-0313
Approval Agency: CE, CSA, UL
Fuse Miniature Slow Blow Acting 0.375A 250V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/UL Product overview: 0313.375MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.375A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.375A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313.375MXP can be used for catalog matching and distributor lookup.
"375mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
CARTRIDGE FUSE, SLOW BLOW, 0.375A, 250V; Blow Characteristic:Slow Blow; Fuse Current:375mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series RoHS Compliant: Yes
FUSE GLASS 375MA 250VAC 3AB 3AG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1027622-0313.375MXP | 139-0313.375MXP | F4804-ND | 42K9658 | 0313.375MXP |
| Product Name | Circuit Protection - Fuses | 0.375A 250V Circuit Protection Fuse | Fuses | Cartridge Fuse, Slow Blow, 0.375A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Holder | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |