Littelfuse, Inc. Circuit Protection - Fuses 0313.250MXP

Description
Win Source Part Number: 1361448-0313.250MXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 313 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 250 mA Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 35A Melting I²t: 0.385 Approval Agency: CE, CSA, UL DC Cold Resistance: 4.27 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361448-0313.250MXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 313 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 250 mA Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 35A Melting I²t: 0.385 Approval Agency: CE, CSA, UL DC Cold Resistance: 4.27 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1361448-0313.250MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361448-0313.250MXP
Circuit Protection - Fuses 1361448-0313.250MXP
Win Source Part Number: 1361448-0313.250MXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 313 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 250 mA Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 35A Melting I²t: 0.385 Approval Agency: CE, CSA, UL DC Cold Resistance: 4.27 Ohms

Win Source Part Number: 1361448-0313.250MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 313
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 250 mA
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I²t: 0.385
Approval Agency: CE, CSA, UL
DC Cold Resistance: 4.27 Ohms

Buy Now Datasheet
Fuses - F4802-ND - DigiKey
Thief River Falls, MN, United States
"250mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"250mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
250mA Circuit Protection Fuse
139-0313.250MXP
250mA Circuit Protection Fuse 139-0313.250MXP
Time Delay Fuse, 250mA, 250VAC, 6.35mm Dia, Glass Product overview: 0313.250MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313.250MXP can be used for catalog matching and distributor lookup.

Time Delay Fuse, 250mA, 250VAC, 6.35mm Dia, Glass Product overview: 0313.250MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313.250MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0313.250MXP
FUSE GLASS 250MA 250VAC 3AB 3AG

FUSE GLASS 250MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 0.25A, 250V; Blow Characteristic Littelfuse - 42K9656 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.25A, 250V; Blow Characteristic Littelfuse
42K9656
Cartridge Fuse, Slow Blow, 0.25A, 250V; Blow Characteristic Littelfuse 42K9656
CARTRIDGE FUSE, SLOW BLOW, 0.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Size Code:3AGRoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Size Code:3AGRoHS Compliant: Yes

Supplier's Site
Fuse;Cylinder;Slow Blow;0.25A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;0.25A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC
70184149
Fuse;Cylinder;Slow Blow;0.25A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC 70184149
Fuse;Cylinder;Slow Blow;0.25A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC

Fuse;Cylinder;Slow Blow;0.25A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1361448-0313.250MXP F4802-ND 139-0313.250MXP 0313.250MXP 42K9656 70184149
Product Name Circuit Protection - Fuses Fuses 250mA Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.25A, 250V; Blow Characteristic Littelfuse Fuse;Cylinder;Slow Blow;0.25A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC
Mounting Requires Holder Replaceable
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313502 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 4 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details