Littelfuse, Inc. Fuses 0313.200HXP

Description
"200mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"200mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2533-ND - DigiKey
Thief River Falls, MN, United States
"200mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"200mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.2A, 250V; Blow Characteristic Littelfuse - 26K8468 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.2A, 250V; Blow Characteristic Littelfuse
26K8468
Cartridge Fuse, Slow Blow, 0.2A, 250V; Blow Characteristic Littelfuse 26K8468
CARTRIDGE FUSE, SLOW BLOW, 0.2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Fuse;Cylinder;Slow Blow;0.2A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow;0.2A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC
70184112
Fuse;Cylinder;Slow Blow;0.2A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC 70184112
Fuse;Cylinder;Slow Blow;0.2A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC

Fuse;Cylinder;Slow Blow;0.2A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC

Supplier's Site
Circuit Protection - Fuses 0313.200HXP
FUSE GLASS 200MA 250VAC 3AB 3AG

FUSE GLASS 200MA 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F2533-ND 26K8468 70184112 0313.200HXP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.2A, 250V; Blow Characteristic Littelfuse Fuse;Cylinder;Slow Blow;0.2A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data