Littelfuse, Inc. Fuses 0313.150MXP

Description
"150mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"150mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0313.150MXP-ND - DigiKey
Thief River Falls, MN, United States
"150mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"150mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 0313.150MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0313.150MXP
Circuit Protection - Fuses 0313.150MXP
FUSE GLASS 150MA 250VAC 3AB 3AG

FUSE GLASS 150MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 0.15A, 250V; Blow Characteristic Littelfuse - 42K9652 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.15A, 250V; Blow Characteristic Littelfuse
42K9652
Cartridge Fuse, Slow Blow, 0.15A, 250V; Blow Characteristic Littelfuse 42K9652
CARTRIDGE FUSE, SLOW BLOW, 0.15A, 250V; Blow Characteristic:Slow Blow; Fuse Current:150mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Size Code:3AGRoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.15A, 250V; Blow Characteristic:Slow Blow; Fuse Current:150mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Fuse Size Code:3AGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0313.150MXP-ND 0313.150MXP 42K9652
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.15A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data