Littelfuse, Inc. Fuses 0313.150HXP

Description
"150mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"150mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2530-ND - DigiKey
Thief River Falls, MN, United States
"150mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"150mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 0313.150HXP
FUSE GLASS 150MA 250VAC 3AB 3AG

FUSE GLASS 150MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 0.15A, 250V; Blow Characteristic Littelfuse - 26K8465 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.15A, 250V; Blow Characteristic Littelfuse
26K8465
Cartridge Fuse, Slow Blow, 0.15A, 250V; Blow Characteristic Littelfuse 26K8465
CARTRIDGE FUSE, SLOW BLOW, 0.15A, 250V; Blow Characteristic:Slow Blow; Fuse Current:150mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.15A, 250V; Blow Characteristic:Slow Blow; Fuse Current:150mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2530-ND 0313.150HXP 26K8465
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.15A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1220-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Solar PV Fuses - PV XL4 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 100 amps
View Details