125mA 250VAC Time Lag Fuse, Glass, 3AG, 6.35mm Product overview: 0313.125HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0313.125HXP can be used for catalog matching and distributor lookup.
"125mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE GLASS 125MA 250VAC 3AB 3AG
CARTRIDGE FUSE, SLOW BLOW, 0.125A, 250V; Blow Characteristic:Slow Blow; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes
Fuse;Cylinder;Slow Blow;0.125A;Sz 3AG;Supplemental;Dim
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0313.125HXP | F2529-ND | 0313.125HXP | 26K8464 | 70184111 |
| Product Name | 125mA Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 0.125A, 250V; Blow Characteristic Littelfuse | Fuse;Cylinder;Slow Blow;0.125A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC |
| Fuse Material | Glass | Glass | |||
| Approvals / Standards | RoHS | UL; CSA | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 0.1250 amps | 0.1250 amps | 0.1250 amps | 0.1250 amps |