"62mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE GLASS 62MA 250VAC 3AB 3AG
CARTRIDGE FUSE, SLOW BLOW, 0.062A, 250V; Blow Characteristic:Slow Blow; Fuse Current:62mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 313 Series; Diameter:6.35mm RoHS Compliant: Yes
Fuse;Cylinder;Slow Blow;0.062A;Sz 3AG;Supplemental;Dim
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2527-ND | 0313.062HXP | 26K8462 | 70184109 |
| Product Name | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 0.062A, 250V; Blow Characteristic Littelfuse | Fuse;Cylinder;Slow Blow;0.062A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC |
| Approvals / Standards | UL; CSA | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 35 amps | 35 amps | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts |