Littelfuse, Inc. Fuses 03122.25MXP

Description
"2.25A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"2.25A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4799-ND - DigiKey
Thief River Falls, MN, United States
"2.25A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"2.25A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 03122.25MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
03122.25MXP
Circuit Protection - Fuses 03122.25MXP
FUSE GLASS 2.25A 250VAC 3AB 3AG

FUSE GLASS 2.25A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 2.25A, 250V; Blow Characteristic Littelfuse - 42K9645 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 2.25A, 250V; Blow Characteristic Littelfuse
42K9645
Cartridge Fuse, Fast Acting, 2.25A, 250V; Blow Characteristic Littelfuse 42K9645
CARTRIDGE FUSE, FAST ACTING, 2.25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2.25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 2.25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2.25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4799-ND 03122.25MXP 42K9645
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 2.25A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-4255-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 004110224 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 50 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers