Littelfuse, Inc. Fuses 03121.75MXP

Description
"1.75A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"1.75A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4798-ND - DigiKey
Thief River Falls, MN, United States
"1.75A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"1.75A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 03121.75MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
03121.75MXP
Circuit Protection - Fuses 03121.75MXP
FUSE GLASS 1.75A 250VAC 3AB 3AG

FUSE GLASS 1.75A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 1.75A, 250V; Blow Characteristic Littelfuse - 42K9644 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1.75A, 250V; Blow Characteristic Littelfuse
42K9644
Cartridge Fuse, Fast Acting, 1.75A, 250V; Blow Characteristic Littelfuse 42K9644
CARTRIDGE FUSE, FAST ACTING, 1.75A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.75A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1.75A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.75A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4798-ND 03121.75MXP 42K9644
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 1.75A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Fuses Midget 10x38mm Fuses - AGU -  - VICFUSE
Specs
Fuse Type Midget
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details