Littelfuse, Inc. Fuses 0312035.MXP

Description
"35A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"35A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4796-ND - DigiKey
Thief River Falls, MN, United States
"35A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"35A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 35A, 32V; Blow Characteristic Littelfuse - 25R5352 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 35A, 32V; Blow Characteristic Littelfuse
25R5352
Cartridge Fuse, Fast Acting, 35A, 32V; Blow Characteristic Littelfuse 25R5352
CARTRIDGE FUSE, FAST ACTING, 35A, 32V; Blow Characteristic:Fast Acting; Fuse Current:35A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Size Code:3AG RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 35A, 32V; Blow Characteristic:Fast Acting; Fuse Current:35A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Size Code:3AG RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0312035.MXP
FUSE GLASS 35A 32VAC 3AB 3AG

FUSE GLASS 35A 32VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F4796-ND 25R5352 0312035.MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 35A, 32V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 300 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF526/VF526-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 20 amps
View Details
400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details