Littelfuse, Inc. 3AG Fast-Acting Glass Body Fuse 0312030.

Description
The 3AG Fast-Acting Fuse solves a broad rangeof application requirements while offering reliableperformance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet
Description
The 3AG Fast-Acting Fuse solves a broad rangeof application requirements while offering reliableperformance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3AG Fast-Acting Glass Body Fuse - 0312030. - Littelfuse, Inc.
Rosemont, IL, United States
3AG Fast-Acting Glass Body Fuse
0312030.
3AG Fast-Acting Glass Body Fuse 0312030.
The 3AG Fast-Acting Fuse solves a broad rangeof application requirements while offering reliableperformance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 3AG Fast-Acting Fuse solves a broad rangeof application requirements while offering reliableperformance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0312030.
Product Name 3AG Fast-Acting Glass Body Fuse
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110383 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 40 amps
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details