Littelfuse, Inc. Fuses 0312025.MXP

Description
"25A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"25A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4793-ND - DigiKey
Thief River Falls, MN, United States
"25A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"25A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
25A 32V Circuit Protection Fuse
139-0312025.MXP
25A 32V Circuit Protection Fuse 139-0312025.MXP
Fuse Miniature Fast Acting 25A 32V Holder Cartridge 6.3 X 32mm Glass Bulk CSA/UL/cULus Product overview: 0312025.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312025.MXP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 25A 32V Holder Cartridge 6.3 X 32mm Glass Bulk CSA/UL/cULus Product overview: 0312025.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312025.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1334667-0312025.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1334667-0312025.MXP
Circuit Protection - Fuses 1334667-0312025.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334667-0312025.MXP Category: Circuit Protection>Fuses Packaging: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 300A Melting I2t: 2041 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) DC Cold Resistance: 0.0024 Ohms Standard Package: 1,000 Mounting: Holder Temperature Range - Operating: -55°C ~ 125°C Case / Package: 3AB, 3AG, 1/4" x 1-1/4" ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable Current Rating (Amps): 25 A HTSUS: 8536.10.0020 Other Part Number: 0312025.MXP-ND,F4793 ,-0312025.MXP Approval Agency: CSA, cULus RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334667-0312025.MXP
Category: Circuit Protection>Fuses
Packaging: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 300A
Melting I2t: 2041
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
DC Cold Resistance: 0.0024 Ohms
Standard Package: 1,000
Mounting: Holder
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 3AB, 3AG, 1/4" x 1-1/4"
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
Current Rating (Amps): 25 A
HTSUS: 8536.10.0020
Other Part Number: 0312025.MXP-ND,F4793,-0312025.MXP
Approval Agency: CSA, cULus
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FUSE GLASS 25A 32VAC 3AB 3AG - 461-0312025.MXP - Utmel Electronic Limited
Hong Kong, China
FUSE GLASS 25A 32VAC 3AB 3AG
461-0312025.MXP
FUSE GLASS 25A 32VAC 3AB 3AG 461-0312025.MXP
FUSE GLASS 25A 32VAC 3AB 3AG

FUSE GLASS 25A 32VAC 3AB 3AG

Supplier's Site
Circuit Protection - Fuses 0312025.MXP
FUSE GLASS 25A 32VAC 3AB 3AG

FUSE GLASS 25A 32VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 25A, 32V; Blow Characteristic Littelfuse - 25R5350 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 25A, 32V; Blow Characteristic Littelfuse
25R5350
Cartridge Fuse, Fast Acting, 25A, 32V; Blow Characteristic Littelfuse 25R5350
CARTRIDGE FUSE, FAST ACTING, 25A, 32V; Blow Characteristic:Fast Acting; Fuse Current:25A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 25A, 32V; Blow Characteristic:Fast Acting; Fuse Current:25A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F4793-ND 139-0312025.MXP 1334667-0312025.MXP 461-0312025.MXP 0312025.MXP 25R5350
Product Name Fuses 25A 32V Circuit Protection Fuse Circuit Protection - Fuses FUSE GLASS 25A 32VAC 3AB 3AG Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 25A, 32V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS; UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 300 amps 300 amps 300 amps
Mounting Holder Holder
Unlock Full Specs
to access all available technical data