"2.5A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE GLASS 2.5A 250VAC 3AB 3AG
Fuse;Cylinder;Fast Acting;2.5A;Sz 3AG;Supplemental;Dim
CARTRIDGE FUSE, FAST ACTING, 2.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2520-ND | 031202.5HXP | 70184146 | 59M6449 |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse;Cylinder;Fast Acting;2.5A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC | Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse |
| Approvals / Standards | UL; CSA | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 100 amps | 100 amps | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts |