Littelfuse, Inc. Fuses 0312015.HXP

Description
"15A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"15A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2764-ND - DigiKey
Thief River Falls, MN, United States
"15A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"15A 32V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 15A, 32V; Blow Characteristic Littelfuse - 93K3657 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 15A, 32V; Blow Characteristic Littelfuse
93K3657
Cartridge Fuse, Fast Acting, 15A, 32V; Blow Characteristic Littelfuse 93K3657
CARTRIDGE FUSE, FAST ACTING, 15A, 32V; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 15A, 32V; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VAC:32V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0312015.HXP
FUSE GLASS 15A 32VAC 3AB 3AG

FUSE GLASS 15A 32VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F2764-ND 93K3657 0312015.HXP
Product Name Fuses Cartridge Fuse, Fast Acting, 15A, 32V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 300 amps 300 amps
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data