Littelfuse, Inc. Cartridge Fuses 0312010.MXP

Description
Wickmann 0312010.MXP Cartridge Fuse
Request a Quote Datasheet
Description
Wickmann 0312010.MXP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 1740736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1740736
Cartridge Fuses 1740736
Wickmann 0312010.MXP Cartridge Fuse

Wickmann 0312010.MXP Cartridge Fuse

Supplier's Site
Fuses - F1763-ND - DigiKey
Thief River Falls, MN, United States
"10A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"10A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 962902-0312010.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
962902-0312010.MXP
Circuit Protection - Fuses 962902-0312010.MXP
Win Source Part Number: 962902-0312010.MXP Category: Circuit Protection>Fuses Series: 312 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 200A Melting I2t: 298 DC Cold Resistance: 0.0093 Ohms Standard Package: 1,000 Mounting Type: Holder Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Alternative Parts (Cross-Reference): 3AG10-R; GSA 12-R; 0217010.MXP; 0217008.MXP; 0217008.HXP; 5HT 8-R; 5SF 10-R; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable Current Rating (Amps): 10 A HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: 0312010MXP,0312010.M XP-ND,F1763,312010.M XP,-1024-0312010.MXP ,312010MXP Approval Agency: CE, CSA, KC, PSE, UL

Win Source Part Number: 962902-0312010.MXP
Category: Circuit Protection>Fuses
Series: 312
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 200A
Melting I2t: 298
DC Cold Resistance: 0.0093 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Alternative Parts (Cross-Reference): 3AG10-R; GSA 12-R; 0217010.MXP; 0217008.MXP; 0217008.HXP; 5HT 8-R; 5SF 10-R;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
Current Rating (Amps): 10 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 0312010MXP,0312010.MXP-ND,F1763,312010.MXP,-1024-0312010.MXP,312010MXP
Approval Agency: CE, CSA, KC, PSE, UL

Buy Now Datasheet
Singapore, Singapore
10A 250V Circuit Protection Fuse
139-0312010.MXP
10A 250V Circuit Protection Fuse 139-0312010.MXP
10A 250V Fast Acting Glass Fuse, 6.3x32mm Cartridge Product overview: 0312010.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312010.MXP can be used for catalog matching and distributor lookup.

10A 250V Fast Acting Glass Fuse, 6.3x32mm Cartridge Product overview: 0312010.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312010.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Littelfuse Glass AGC Fuse, 10A, 250VDC, 0312010.MXP - 46110 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse Glass AGC Fuse, 10A, 250VDC, 0312010.MXP
46110
Littelfuse Glass AGC Fuse, 10A, 250VDC, 0312010.MXP 46110
Littelfuse Glass AGC Fuse 0312010.MXP Category: Glass & Ceramic Fuses Manufacturer: Littelfuse 1/4" diameter by 1 1/4" long UL listed product meets standard 248-14
  • Littelfuse Glass AGC Fuse 0312010.MXP
  • Category: Glass & Ceramic Fuses
  • Manufacturer: Littelfuse
  • 1/4" diameter by 1 1/4" long
  • UL listed product meets standard 248-14
Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Fuses - 0312010.MXP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0312010.MXP
TVS/Fuse/Board Level Protection >> Fuses 0312010.MXP
Glass Tube Fuse 10A D6.35xL31.75mm Fuses ROHS

Glass Tube Fuse 10A D6.35xL31.75mm Fuses ROHS

Supplier's Site Datasheet
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse - 42K9642 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse
42K9642
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse 42K9642
CARTRIDGE FUSE, FAST ACTING, 10A, 250V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 10A, 250V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse - 25R5345 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse
25R5345
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse 25R5345
CARTRIDGE FUSE, FAST ACTING, 10A, 250V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 10A, 250V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 0312010.MXP
FUSE GLASS 10A 250VAC 3AB 3AG

FUSE GLASS 10A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Waytek, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1740736 F1763-ND 962902-0312010.MXP 139-0312010.MXP 46110 0312010.MXP 42K9642 0312010.MXP
Product Name Cartridge Fuses Fuses Circuit Protection - Fuses 10A 250V Circuit Protection Fuse Littelfuse Glass AGC Fuse, 10A, 250VDC, 0312010.MXP TVS/Fuse/Board Level Protection >> Fuses Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Material Glass; Glass Glass Glass
Approvals / Standards RoHS; UL UL; CSA RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps 200 amps
Unlock Full Specs
to access all available technical data