Littelfuse, Inc. Fuses 0312010.HXP

Description
"10A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"10A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2519-ND - DigiKey
Thief River Falls, MN, United States
"10A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"10A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuses - 7690017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7690017
Cartridge Fuses 7690017
Littelfuse 0312010.HXP Cartridge Fuse

Littelfuse 0312010.HXP Cartridge Fuse

Supplier's Site
Circuit Protection - Fuses 0312010.HXP
FUSE GLASS 10A 250VAC 3AB 3AG

FUSE GLASS 10A 250VAC 3AB 3AG

Supplier's Site
Fuse;Cylinder;Fast Acting;10A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;10A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC
70184148
Fuse;Cylinder;Fast Acting;10A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC 70184148
Fuse;Cylinder;Fast Acting;10A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC

Fuse;Cylinder;Fast Acting;10A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC

Supplier's Site
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse - 26K8455 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse
26K8455
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse 26K8455
CARTRIDGE FUSE, FAST ACTING, 10A, 250V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 10A, 250V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F2519-ND 7690017 0312010.HXP 70184148 26K8455
Product Name Fuses Cartridge Fuses Circuit Protection - Fuses Fuse;Cylinder;Fast Acting;10A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS; UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps
Fuse Material Glass; Glass Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8360TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002621005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details