Littelfuse, Inc. Fuses 031201.8MXP

Description
"1.8A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"1.8A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 031201.8MXP-ND - DigiKey
Thief River Falls, MN, United States
"1.8A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"1.8A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 1.8A, 250V; Blow Characteristic Littelfuse - 42K9641 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1.8A, 250V; Blow Characteristic Littelfuse
42K9641
Cartridge Fuse, Fast Acting, 1.8A, 250V; Blow Characteristic Littelfuse 42K9641
CARTRIDGE FUSE, FAST ACTING, 1.8A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1.8A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 031201.8MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
031201.8MXP
Circuit Protection - Fuses 031201.8MXP
FUSE GLASS 1.8A 250VAC 3AB 3AG

FUSE GLASS 1.8A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 031201.8MXP-ND 42K9641 031201.8MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 1.8A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data