Littelfuse, Inc. Fuses 031201.5MXP

Description
"1.5A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"1.5A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4787-ND - DigiKey
Thief River Falls, MN, United States
"1.5A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"1.5A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 1.5A, 250V; Blow Characteristic Littelfuse - 42K9639 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1.5A, 250V; Blow Characteristic Littelfuse
42K9639
Cartridge Fuse, Fast Acting, 1.5A, 250V; Blow Characteristic Littelfuse 42K9639
CARTRIDGE FUSE, FAST ACTING, 1.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Fast Acting, 1.5A, 250V; Blow Characteristic Littelfuse - 25R5342 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1.5A, 250V; Blow Characteristic Littelfuse
25R5342
Cartridge Fuse, Fast Acting, 1.5A, 250V; Blow Characteristic Littelfuse 25R5342
CARTRIDGE FUSE, FAST ACTING, 1.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Breaking Capacity RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Breaking Capacity RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 031201.5MXP
FUSE GLASS 1.5A 250VAC 3AB 3AG

FUSE GLASS 1.5A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F4787-ND 42K9639 031201.5MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 1.5A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2569-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Solar PV Fuses - PV XL2 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 200 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers