Littelfuse, Inc. Circuit Protection - Fuses 0312008.MXP

Description
Win Source Part Number: 1178934-0312008.MXP Category: Circuit Protection>Fuses Series: 312 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 200A Melting I2t: 166 DC Cold Resistance: 0.0122 Ohms Standard Package: 1,000 Mounting Type: Holder Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Current Rating (Amps): 8 A HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: 0312008.MXP-ND,03120 08MXP,F4786,-0312008 .MXP Approval Agency: CE, CSA, KC, PSE, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1178934-0312008.MXP Category: Circuit Protection>Fuses Series: 312 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 200A Melting I2t: 166 DC Cold Resistance: 0.0122 Ohms Standard Package: 1,000 Mounting Type: Holder Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Current Rating (Amps): 8 A HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: 0312008.MXP-ND,03120 08MXP,F4786,-0312008 .MXP Approval Agency: CE, CSA, KC, PSE, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1178934-0312008.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1178934-0312008.MXP
Circuit Protection - Fuses 1178934-0312008.MXP
Win Source Part Number: 1178934-0312008.MXP Category: Circuit Protection>Fuses Series: 312 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 200A Melting I2t: 166 DC Cold Resistance: 0.0122 Ohms Standard Package: 1,000 Mounting Type: Holder Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Current Rating (Amps): 8 A HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: 0312008.MXP-ND,03120 08MXP,F4786,-0312008 .MXP Approval Agency: CE, CSA, KC, PSE, UL

Win Source Part Number: 1178934-0312008.MXP
Category: Circuit Protection>Fuses
Series: 312
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 200A
Melting I2t: 166
DC Cold Resistance: 0.0122 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Current Rating (Amps): 8 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 0312008.MXP-ND,0312008MXP,F4786,-0312008.MXP
Approval Agency: CE, CSA, KC, PSE, UL

Buy Now Datasheet
Fuses - F4786-ND - DigiKey
Thief River Falls, MN, United States
"8A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"8A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
8A 250V Circuit Protection Fuse
139-0312008.MXP
8A 250V Circuit Protection Fuse 139-0312008.MXP
Fuse Miniature Fast Acting 8A 250V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 0312008.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312008.MXP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 8A 250V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 0312008.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312008.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0312008.MXP
FUSE GLASS 8A 250VAC 3AB 3AG

FUSE GLASS 8A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1178934-0312008.MXP F4786-ND 139-0312008.MXP 0312008.MXP
Product Name Circuit Protection - Fuses Fuses 8A 250V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Holder
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Fuses - 004110481 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 350 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers