Electric Fuse, Fast Blow, 8A, 250VAC, 200A (IR), Inline/holder, ROHS COMPLIANT Product overview: 0312008.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 200A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312008.HXP can be used for catalog matching and distributor lookup.
"8A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE GLASS 8A 250VAC 3AB 3AG
CARTRIDGE FUSE, FAST ACTING, 8A, 250V; Blow Characteristic:Fast Acting; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Diameter:6.35mm RoHS Compliant: Yes
Fuse;Cylinder;Fast Acting;8A;Sz 3AG;Supplemental;Dim
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0312008.HXP | F2515-ND | 0312008.HXP | 26K8451 | 70184144 |
| Product Name | 8A 200A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 8A, 250V; Blow Characteristic Littelfuse | Fuse;Cylinder;Fast Acting;8A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC |
| Fuse Material | Glass | Glass | |||
| Approvals / Standards | RoHS | UL; CSA | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 8 amps | 8 amps | 8 amps | 8 amps |