Littelfuse, Inc. Circuit Protection - Fuses 0312003.HXP

Description
Win Source Part Number: 1361370-0312003.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 312 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A Melting I²t: 14 Approval Agency: CE, CSA, KC, PSE, UL DC Cold Resistance: 0.0427 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361370-0312003.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 312 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A Melting I²t: 14 Approval Agency: CE, CSA, KC, PSE, UL DC Cold Resistance: 0.0427 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1361370-0312003.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361370-0312003.HXP
Circuit Protection - Fuses 1361370-0312003.HXP
Win Source Part Number: 1361370-0312003.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 312 Package: Bulk Product Status: Active Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A Melting I²t: 14 Approval Agency: CE, CSA, KC, PSE, UL DC Cold Resistance: 0.0427 Ohms

Win Source Part Number: 1361370-0312003.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 312
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I²t: 14
Approval Agency: CE, CSA, KC, PSE, UL
DC Cold Resistance: 0.0427 Ohms

Buy Now Datasheet
Fuses - F2510-ND - DigiKey
Thief River Falls, MN, United States
"3A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"3A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuses - 7690102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7690102
Cartridge Fuses 7690102
Littelfuse 0312003.HXP Cartridge Fuse

Littelfuse 0312003.HXP Cartridge Fuse

Supplier's Site
Singapore, Singapore
3A Circuit Protection Fuse
139-0312003.HXP
3A Circuit Protection Fuse 139-0312003.HXP
3A 250VAC Fast Blow Fuse, Glass, Axial, 32mm Product overview: 0312003.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312003.HXP can be used for catalog matching and distributor lookup.

3A 250VAC Fast Blow Fuse, Glass, Axial, 32mm Product overview: 0312003.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312003.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse;Cylinder;Fast Acting;3A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;3A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC
70184140
Fuse;Cylinder;Fast Acting;3A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC 70184140
Fuse;Cylinder;Fast Acting;3A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC

Fuse;Cylinder;Fast Acting;3A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC

Supplier's Site
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse - 26K8446 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse
26K8446
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse 26K8446
CARTRIDGE FUSE, FAST ACTING, 3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0312003.HXP
FUSE GLASS 3A 250VAC 3AB 3AG

FUSE GLASS 3A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1361370-0312003.HXP F2510-ND 7690102 139-0312003.HXP 70184140 26K8446 0312003.HXP
Product Name Circuit Protection - Fuses Fuses Cartridge Fuses 3A Circuit Protection Fuse Fuse;Cylinder;Fast Acting;3A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Requires Holder Replaceable
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8375DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Power Fuses DC Fuses - VDC series - VDC27 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 660 volts
Rated Current 160 amps
View Details