Littelfuse, Inc. 2A 100A Circuit Protection Fuse 0312002.MXP

Description
2A 250VAC Fast Blow Fuse, Glass, 6.35mm Dia, 100A IR Product overview: 0312002.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312002.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2A 250VAC Fast Blow Fuse, Glass, 6.35mm Dia, 100A IR Product overview: 0312002.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312002.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 100A Circuit Protection Fuse
139-0312002.MXP
2A 100A Circuit Protection Fuse 139-0312002.MXP
2A 250VAC Fast Blow Fuse, Glass, 6.35mm Dia, 100A IR Product overview: 0312002.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312002.MXP can be used for catalog matching and distributor lookup.

2A 250VAC Fast Blow Fuse, Glass, 6.35mm Dia, 100A IR Product overview: 0312002.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312002.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1760-ND - DigiKey
Thief River Falls, MN, United States
"2A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"2A 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Littelfuse Glass AGC Fuse, 2A, 250VDC, 0312002.MXP - 46102 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse Glass AGC Fuse, 2A, 250VDC, 0312002.MXP
46102
Littelfuse Glass AGC Fuse, 2A, 250VDC, 0312002.MXP 46102
Littelfuse Glass AGC Fuse 0312002.MXP Category: Glass & Ceramic Fuses Manufacturer: Littelfuse 1/4" diameter by 1 1/4" long UL listed product meets standard 248-14
  • Littelfuse Glass AGC Fuse 0312002.MXP
  • Category: Glass & Ceramic Fuses
  • Manufacturer: Littelfuse
  • 1/4" diameter by 1 1/4" long
  • UL listed product meets standard 248-14
Supplier's Site Datasheet
Fuses - 0312002.MXP - 808575-0312002.MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0312002.MXP
808575-0312002.MXP
Fuses - 0312002.MXP 808575-0312002.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 808575-0312002.MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Fast Blow Melting I2t: 5.2 Approvals: CE, CSA, KC, PSE, UL DC Cold Resistance: 0.0704 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Current Rating (Amps): 2A Breaking Capacity at Rated Voltage: 100A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 808575-0312002.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 5.2
Approvals: CE, CSA, KC, PSE, UL
DC Cold Resistance: 0.0704 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4"
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Current Rating (Amps): 2A
Breaking Capacity at Rated Voltage: 100A

Buy Now
TVS/Fuse/Board Level Protection >> Fuses - 0312002.MXP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0312002.MXP
TVS/Fuse/Board Level Protection >> Fuses 0312002.MXP
Glass Tube Fuse 2A D6.35xL31.75mm Fuses ROHS

Glass Tube Fuse 2A D6.35xL31.75mm Fuses ROHS

Supplier's Site Datasheet
Fuse;Cylinder;Fast Acting;2A;Sz 3AG;Supplemental;Dims 0.25x1.25
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;2A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC
70184139
Fuse;Cylinder;Fast Acting;2A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC 70184139
Fuse;Cylinder;Fast Acting;2A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC

Fuse;Cylinder;Fast Acting;2A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC

Supplier's Site
Circuit Protection - Fuses 0312002.MXP
FUSE GLASS 2A 250VAC 3AB 3AG

FUSE GLASS 2A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse - 42K9632 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse
42K9632
Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse 42K9632
CARTRIDGE FUSE, FAST ACTING, 2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Waytek, Inc. Win Source Electronics LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0312002.MXP F1760-ND 46102 808575-0312002.MXP 0312002.MXP 70184139 0312002.MXP 42K9632
Product Name 2A 100A Circuit Protection Fuse Fuses Littelfuse Glass AGC Fuse, 2A, 250VDC, 0312002.MXP Fuses - 0312002.MXP TVS/Fuse/Board Level Protection >> Fuses Fuse;Cylinder;Fast Acting;2A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse
Fuse Material Glass Glass Glass
Approvals / Standards RoHS UL; CSA RoHS RoHS RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 2 amps 2 amps 2 amps 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2512-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details
Fuses - 004110202 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 32 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers