Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334670-0312.750MXP
Category: Circuit Protection>Fuses
Packaging: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 1.84
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
DC Cold Resistance: 0.2445 Ohms
Standard Package: 1,000
Mounting: Holder
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 3AB, 3AG, 1/4" x 1-1/4"
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
Current Rating (Amps): 750 mA
HTSUS: 8536.10.0020
Other Part Number: F4782,0312750MXP,031
Approval Agency: CE, CSA, UL
RoHS Status: ROHS3 Compliant
Fast Acting Fuse 0.75A 250V 6.3x32mm Glass Cartridge Product overview: 0312.750MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0312.750MXP can be used for catalog matching and distributor lookup.
"750mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE GLASS 750MA 250VAC 3AB 3AG
CARTRIDGE FUSE, FAST ACTING, 0.75A, 250V; Blow Characteristic:Fast Acting; Fuse Current:750mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1334670-0312.750MXP | 139-0312.750MXP | F4782-ND | 0312.750MXP | 42K9630 |
| Product Name | Circuit Protection - Fuses | 0.75A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 0.75A, 250V; Blow Characteristic Littelfuse |
| Mounting | Holder | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 63 volts | 250 volts | 250 volts | |
| Rated Current | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps |