Littelfuse 0312.500HXP Cartridge Fuse
"500mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Fuse;Cylinder;Fast Acting;0.5A;Sz 3AG;Supplemental;Dim
CARTRIDGE FUSE, FAST ACTING, 0.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes
CARTRIDGE FUSE, FAST ACTING, 0.5A, 250V ROHS COMPLIANT: YES
FUSE GLASS 500MA 250VAC 3AB 3AG
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7690108 | F2505-ND | 70184135 | 26K8441 | 81AH9472 | 0312.500HXP |
| Product Name | Cartridge Fuses | Fuses | Fuse;Cylinder;Fast Acting;0.5A;Sz 3AG;Supplemental;Dims 0.25x1.25";Glass;250VAC | Cartridge Fuse, Fast Acting, 0.5A, 250V; Blow Characteristic Littelfuse | Cartridge Fuse, Fast Acting, 0.5A, 250V Rohs Compliant Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Glass; Glass | Glass | ||||
| Approvals / Standards | RoHS; UL | UL; CSA | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Breaking Capacity | 35 amps | 35 amps |