"200mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE GLASS 200MA 250VAC 3AB 3AG
CARTRIDGE FUSE, FAST ACTING, 0.2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Breaking Capacity RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0312.200MXP-ND | 0312.200MXP | 25R5327 |
| Product Name | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 0.2A, 250V; Blow Characteristic Littelfuse |
| Approvals / Standards | UL; CSA | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 35 amps | 35 amps |