Littelfuse, Inc. Fuses 0312.175MXP

Description
"175mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"175mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0312.175MXP-ND - DigiKey
Thief River Falls, MN, United States
"175mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"175mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 0312.175MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0312.175MXP
Circuit Protection - Fuses 0312.175MXP
FUSE GLASS 175MA 250VAC 3AB 3AG

FUSE GLASS 175MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 0.175A/250V; Blow Characteristic Littelfuse - 42K9622 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.175A/250V; Blow Characteristic Littelfuse
42K9622
Cartridge Fuse, Fast Acting, 0.175A/250V; Blow Characteristic Littelfuse 42K9622
CARTRIDGE FUSE, FAST ACTING, 0.175A/250V; Blow Characteristic:Fast Acting; Fuse Current:175mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.175A/250V; Blow Characteristic:Fast Acting; Fuse Current:175mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0312.175MXP-ND 0312.175MXP 42K9622
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.175A/250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625215 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 12 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers