Littelfuse, Inc. Fuses 0312.150HXP

Description
"150mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"150mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2498-ND - DigiKey
Thief River Falls, MN, United States
"150mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"150mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 0312.150HXP
FUSE GLASS 150MA 250VAC 3AB 3AG

FUSE GLASS 150MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 0.15A, 250V; Blow Characteristic Littelfuse - 26K8434 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.15A, 250V; Blow Characteristic Littelfuse
26K8434
Cartridge Fuse, Fast Acting, 0.15A, 250V; Blow Characteristic Littelfuse 26K8434
CARTRIDGE FUSE, FAST ACTING, 0.15A, 250V; Blow Characteristic:Fast Acting; Fuse Current:150mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.15A, 250V; Blow Characteristic:Fast Acting; Fuse Current:150mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2498-ND 0312.150HXP 26K8434
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.15A, 250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1892-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecommunications Fuses - VT1S -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 125 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers