Littelfuse, Inc. Fuses 0312.062MXP

Description
"62mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"62mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10770-ND - DigiKey
Thief River Falls, MN, United States
"62mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"62mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 0312.062MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0312.062MXP
Circuit Protection - Fuses 0312.062MXP
FUSE GLASS 62MA 250VAC 3AB 3AG

FUSE GLASS 62MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 0.062A/250V; Blow Characteristic Littelfuse - 42K9618 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.062A/250V; Blow Characteristic Littelfuse
42K9618
Cartridge Fuse, Fast Acting, 0.062A/250V; Blow Characteristic Littelfuse 42K9618
CARTRIDGE FUSE, FAST ACTING, 0.062A/250V; Blow Characteristic:Fast Acting; Fuse Current:62mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.062A/250V; Blow Characteristic:Fast Acting; Fuse Current:62mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:312 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F10770-ND 0312.062MXP 42K9618
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.062A/250V; Blow Characteristic Littelfuse
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details