Littelfuse, Inc. Fuses 0312.031V

Description
"31mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"31mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F101-ND - DigiKey
Thief River Falls, MN, United States
Fuses
F101-ND
Fuses F101-ND
"31mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"31mA 250V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 0312.031V - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0312.031V
Circuit Protection - Fuses 0312.031V
FUSE GLASS 31MA 250VAC 3AB 3AG

FUSE GLASS 31MA 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number F101-ND 0312.031V
Product Name Fuses Circuit Protection - Fuses
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 486-4255-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers