Littelfuse, Inc. Fuses 0311030.M

Description
"30A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"30A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0311030.M-ND - DigiKey
Thief River Falls, MN, United States
"30A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"30A 32V AC 32V DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Littelfuse Glass AGC Fuse, 30A, 32VDC, 0311030.M - 46130 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse Glass AGC Fuse, 30A, 32VDC, 0311030.M
46130
Littelfuse Glass AGC Fuse, 30A, 32VDC, 0311030.M 46130
Littelfuse Glass AGC Fuse 0311030.M Category: Glass & Ceramic Fuses Manufacturer: Littelfuse 1/4" diameter by 1 1/4" long UL listed product meets standard 248-14
  • Littelfuse Glass AGC Fuse 0311030.M
  • Category: Glass & Ceramic Fuses
  • Manufacturer: Littelfuse
  • 1/4" diameter by 1 1/4" long
  • UL listed product meets standard 248-14
Supplier's Site Datasheet
Circuit Protection - Fuses - 0311030.M - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0311030.M
Circuit Protection - Fuses 0311030.M
FUSE GLASS 30A 32VAC/VDC

FUSE GLASS 30A 32VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0311030.M-ND 46130 0311030.M
Product Name Fuses Littelfuse Glass AGC Fuse, 30A, 32VDC, 0311030.M Circuit Protection - Fuses
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002635009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers